Kyocera Corporation Tantalum Capacitors - TPSB227M002R0150 TPSB227M002R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113649-TPSB227M002R 0150 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Manufacturer Size Code: B ESR: 150 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113649-TPSB227M002R 0150 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Manufacturer Size Code: B ESR: 150 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB227M002R0150 - 1113649-TPSB227M002R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB227M002R0150
1113649-TPSB227M002R0150
Tantalum Capacitors - TPSB227M002R0150 1113649-TPSB227M002R0150
Manufacturer: AVX Corporation Win Source Part Number: 1113649-TPSB227M002R 0150 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Manufacturer Size Code: B ESR: 150 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113649-TPSB227M002R0150
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 150 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TPSB227M002R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB227M002R0150-ND
Tantalum Capacitors TPSB227M002R0150-ND
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm

220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB227M002R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB227M002R0150
Capacitors - Tantalum Capacitors TPSB227M002R0150
CAP TANT 220UF 20% 2.5V 1411

CAP TANT 220UF 20% 2.5V 1411

Supplier's Site
Tantalum Capacitors - TPSB227M002R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB227M002R0150
Tantalum Capacitors TPSB227M002R0150
CAP TANT 220UF 20% 2.5V 1411

CAP TANT 220UF 20% 2.5V 1411

Supplier's Site Datasheet
CAP TANT 220UF 20% 2.5V 1411 - 66-TPSB227M002R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 20% 2.5V 1411
66-TPSB227M002R0150
CAP TANT 220UF 20% 2.5V 1411 66-TPSB227M002R0150
CAP TANT 220UF 20% 2.5V 1411

CAP TANT 220UF 20% 2.5V 1411

Supplier's Site
Capacitor Tant, 220Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 36K6459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
36K6459
Capacitor Tant, 220Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx 36K6459
CAPACITOR TANT, 220UF 2.5V, 0.15 OHM, 0.2, 1210; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF 2.5V, 0.15 OHM, 0.2, 1210; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113649-TPSB227M002R0150 TPSB227M002R0150-ND TPSB227M002R0150 TPSB227M002R0150 66-TPSB227M002R0150 36K6459
Product Name Tantalum Capacitors - TPSB227M002R0150 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 220UF 20% 2.5V 1411 Capacitor Tant, 220Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers