220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 200mOhm
CAPACITOR TANT, 220UF, 2.5V, 0.2 OHM, 0.1, 1210; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohmRoHS Compliant: Yes
CAP TANT 220UF 10% 2.5V 1411
CAP TANT 220UF 10% 2.5V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB227K002R0200-ND | 54J8628 | TPSB227K002R0200 | TPSB227K002R0200 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 220Uf, 2.5V, 0.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |