AVX Corporation Tantalum Capacitors TPSB226M010S0400

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB226M010S0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB226M010S0400TR-ND
Tantalum Capacitors 478-TPSB226M010S0400TR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB226M010S0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226M010S0400
Tantalum Capacitors TPSB226M010S0400
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSB226M010S0400TR-ND TPSB226M010S0400
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers