AVX Corporation Tantalum Capacitors TPSB226K016R0400

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9065-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9065-2-ND
Tantalum Capacitors 478-9065-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9065-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9065-1-ND
Tantalum Capacitors 478-9065-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9065-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9065-6-ND
Tantalum Capacitors 478-9065-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 1361552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361552
Tantalum Capacitors 1361552
Tantalum Capacitor 1210 22uF 16Vdc 10%

Tantalum Capacitor 1210 22uF 16Vdc 10%

Supplier's Site
Tantalum Capacitors - 1366167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366167
Tantalum Capacitors 1366167
Tantalum Capacitor 1210 22uF 16Vdc 10%

Tantalum Capacitor 1210 22uF 16Vdc 10%

Supplier's Site
Tantalum Capacitors - 1366167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366167P
Tantalum Capacitors 1366167P
Tantalum Capacitor 1210 22uF 16Vdc 10%

Tantalum Capacitor 1210 22uF 16Vdc 10%

Supplier's Site
Tantalum Capacitors - TPSB226K016R0400 - 937443-TPSB226K016R0400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB226K016R0400
937443-TPSB226K016R0400
Tantalum Capacitors - TPSB226K016R0400 937443-TPSB226K016R0400
Manufacturer: AVX Corporation Win Source Part Number: 937443-TPSB226K016R0 400 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 400mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9065-2, 478-9065-1, TPSB226K016R0400-ND, 478-9065-6

Manufacturer: AVX Corporation
Win Source Part Number: 937443-TPSB226K016R0400
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 400mOhm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9065-2, 478-9065-1, TPSB226K016R0400-ND, 478-9065-6

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 0.4 Ohm Capacitor
59-TPSB226K016R0400
SMD 22uF 16V 0.4 Ohm Capacitor 59-TPSB226K016R0400
Cap Tant Solid 22uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226K016R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K016R0400 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226K016R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K016R0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB226K016R0400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB226K016R0400
Tantalum Capacitors TPSB226K016R0400
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 16V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J8616 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J8616
Tantalum Capacitor, 22Uf, 16V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J8616
TANTALUM CAPACITOR, 22UF, 16V, 0.4 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.4 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 10%, 1411; Capacitance Kyocera Avx - 89W2119 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 10%, 1411; Capacitance Kyocera Avx
89W2119
Tantalum Capacitor, 22Uf, 16V, 10%, 1411; Capacitance Kyocera Avx 89W2119
TANTALUM CAPACITOR, 22uF, 16V, 10%, 1411; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:461mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22uF, 16V, 10%, 1411; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:461mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 94W9805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
94W9805
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 94W9805
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 15P3559 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
15P3559
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 15P3559
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB226K016R0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB226K016R0400
Capacitors - Tantalum Capacitors TPSB226K016R0400
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - TPSB226K016R0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226K016R0400
Tantalum Capacitors TPSB226K016R0400
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9065-2-ND 478-9065-6-ND 1361552 1366167P 937443-TPSB226K016R0400 59-TPSB226K016R0400 TPSB226K016R0400 54J8616 94W9805 TPSB226K016R0400 TPSB226K016R0400
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSB226K016R0400 SMD 22uF 16V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers