KYOCERA AVX Components Corporation Tantalum Capacitors TPSB225M035H2000

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB225M035H2000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB225M035H2000TR-ND
Tantalum Capacitors 478-TPSB225M035H2000TR-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB225M035H2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB225M035H2000
Tantalum Capacitors TPSB225M035H2000
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
Capacitor,2.2Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6057
Capacitor,2.2Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6057
Capacitor,2.2uF,35VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSB225M035H2000TR-ND TPSB225M035H2000 65M6057
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,2.2Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details