AVX Corporation Tantalum Capacitors - TPSB156K010R0600 TPSB156K010R0600

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113642-TPSB156K010R 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113642-TPSB156K010R 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB156K010R0600 - 1113642-TPSB156K010R0600 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB156K010R0600
1113642-TPSB156K010R0600
Tantalum Capacitors - TPSB156K010R0600 1113642-TPSB156K010R0600
Manufacturer: AVX Corporation Win Source Part Number: 1113642-TPSB156K010R 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113642-TPSB156K010R0600
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 600 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TPSB156K010R0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB156K010R0600-ND
Tantalum Capacitors TPSB156K010R0600-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8588
Capacitor Tant, 15Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8588
CAPACITOR TANT, 15UF, 10V, 0.6 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:376mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 0.6 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:376mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB156K010R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB156K010R0600
Capacitors - Tantalum Capacitors TPSB156K010R0600
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TPSB156K010R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB156K010R0600
Tantalum Capacitors TPSB156K010R0600
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113642-TPSB156K010R0600 TPSB156K010R0600-ND 54J8588 TPSB156K010R0600 TPSB156K010R0600
Product Name Tantalum Capacitors - TPSB156K010R0600 Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers