Kyocera Corporation Tantalum Capacitors TPSB156K010H0600

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB156K010H0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB156K010H0600-ND
Tantalum Capacitors TPSB156K010H0600-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Capacitor,15Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8586 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8586
Capacitor,15Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8586
Capacitor,15uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB156K010H0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB156K010H0600
Tantalum Capacitors TPSB156K010H0600
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSB156K010H0600-ND 54J8586 TPSB156K010H0600
Product Name Tantalum Capacitors Capacitor,15Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details