1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 793550-TPSB155K035S2
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 1.5μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 2.5 Ohm
Manufacturer Size Code: B
Family Name: TPS
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TPSB155K035T2500; 593D155X9035B2WE3; T83B155K035CBZL; T83B155K035HBZL;
Introduction Date: May 05, 2009
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
CAP TANT 1.5UF 10% 35V 1411
CAPACITOR TANT, 1.5UF, 35V, 2.5 OHM, 0.1, 1210; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 35V 1411
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB155K035S2500-ND | 793550-TPSB155K035S2500 | TPSB155K035S2500 | 54J8582 | TPSB155K035S2500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPSB155K035S2500 | Capacitors - Tantalum Capacitors | Capacitor Tant, 1.5Uf, 35V, 2.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |