AVX Corporation Tantalum Capacitors TPSB107K004A0200

Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB107K004A0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB107K004A0200TR-ND
Tantalum Capacitors 478-TPSB107K004A0200TR-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB107K004A0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB107K004A0200
Tantalum Capacitors TPSB107K004A0200
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSB107K004A0200TR-ND TPSB107K004A0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers