AVX Corporation Tantalum Capacitors TPSB106M020A1000

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB106M020A1000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB106M020A1000TR-ND
Tantalum Capacitors 478-TPSB106M020A1000TR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB106M020A1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB106M020A1000
Tantalum Capacitors TPSB106M020A1000
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB106M020A1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB106M020A1000
Capacitors - Tantalum Capacitors TPSB106M020A1000
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSB106M020A1000TR-ND TPSB106M020A1000 TPSB106M020A1000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details