Kyocera Corporation Tantalum Capacitors TPSB106M016R0800

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4975-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4975-1-ND
Tantalum Capacitors 478-4975-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4975-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4975-2-ND
Tantalum Capacitors 478-4975-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4975-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4975-6-ND
Tantalum Capacitors 478-4975-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 0.8 Ohm Capacitor
59-TPSB106M016R0800
SMD 10uF 16V 0.8 Ohm Capacitor 59-TPSB106M016R0800
Cap Tant Solid 10uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: TPSB106M016R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB106M016R0800 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: TPSB106M016R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB106M016R0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB106M016R0800 - 937440-TPSB106M016R0800 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB106M016R0800
937440-TPSB106M016R0800
Tantalum Capacitors - TPSB106M016R0800 937440-TPSB106M016R0800
Manufacturer: AVX Corporation Win Source Part Number: 937440-TPSB106M016R0 800 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 800mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4975-2, TPSB106M016R0800-ND, 478-4975-6, 478-4975-1

Manufacturer: AVX Corporation
Win Source Part Number: 937440-TPSB106M016R0800
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 800mOhm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4975-2, TPSB106M016R0800-ND, 478-4975-6, 478-4975-1

Buy Now Datasheet
Tantalum Capacitors - TPSB106M016R0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB106M016R0800
Tantalum Capacitors TPSB106M016R0800
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB106M016R0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB106M016R0800
Capacitors - Tantalum Capacitors TPSB106M016R0800
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 0.8 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 68H8214 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 0.8 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
68H8214
Tantalum Capacitor, 10Uf, 16V, 0.8 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 68H8214
TANTALUM CAPACITOR, 10UF, 16V, 0.8 OHM, 0.2, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 0.8 OHM, 0.2, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 16 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx - 95W8955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 16 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx
95W8955
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 16 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx 95W8955
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 20%, 16 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 20%, 16 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx - 66AH7315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx
66AH7315
Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx 66AH7315
CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4975-1-ND 478-4975-6-ND 59-TPSB106M016R0800 937440-TPSB106M016R0800 TPSB106M016R0800 TPSB106M016R0800 68H8214 95W8955
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V 0.8 Ohm Capacitor Tantalum Capacitors - TPSB106M016R0800 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 0.8 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 16 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details