Kyocera Corporation Tantalum Capacitors TPSB106K016S0800

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB106K016S0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB106K016S0800-ND
Tantalum Capacitors TPSB106K016S0800-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB106K016S0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB106K016S0800
Tantalum Capacitors TPSB106K016S0800
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB106K016S0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB106K016S0800
Capacitors - Tantalum Capacitors TPSB106K016S0800
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site
Capacitor Tant, 10Uf, 16V, 0.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 0.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8567
Capacitor Tant, 10Uf, 16V, 0.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8567
CAPACITOR TANT, 10UF, 16V, 0.8 OHM, 0.1, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:326mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V, 0.8 OHM, 0.1, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:326mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB106K016S0800-ND TPSB106K016S0800 TPSB106K016S0800 54J8567
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 16V, 0.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers