Kyocera Corporation Tantalum Capacitors TPSA685M016R1500

Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA685M016R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA685M016R1500-ND
Tantalum Capacitors TPSA685M016R1500-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA685M016R1500 - 708162-TPSA685M016R1500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA685M016R1500
708162-TPSA685M016R1500
Tantalum Capacitors - TPSA685M016R1500 708162-TPSA685M016R1500
Manufacturer: AVX Corporation Win Source Part Number: 708162-TPSA685M016R1 500 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708162-TPSA685M016R1500
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 6.8μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Capacitors - Tantalum Capacitors - TPSA685M016R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA685M016R1500
Capacitors - Tantalum Capacitors TPSA685M016R1500
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TPSA685M016R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA685M016R1500
Tantalum Capacitors TPSA685M016R1500
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 50M7506 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
50M7506
Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 50M7506
CAPACITOR TANT, 6.8UF, 16V, 1.5 OHM, 0.2, 1206, FULL REEL; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 16V, 1.5 OHM, 0.2, 1206, FULL REEL; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSA685M016R1500-ND 708162-TPSA685M016R1500 TPSA685M016R1500 TPSA685M016R1500 50M7506
Product Name Tantalum Capacitors Tantalum Capacitors - TPSA685M016R1500 Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers