6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm
TANTALUM CAPACITOR, 6.8UF, 20V, 1 OHM, 0.1, 1206, FULL REEL; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF, 20V, 1 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:274mA RoHS Compliant: Yes
CAP TANT 6.8UF 10% 20V 1206
CAP TANT 6.8UF 10% 20V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3094-1-ND | 478-3094-6-ND | 22K2755 | TPSA685K020R1000 | TPSA685K020R1000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 6.8Uf, 20V, 1 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |