KYOCERA AVX Components Corporation Tantalum Capacitors TPSA685K020H1000

Description
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA685K020H1000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA685K020H1000TR-ND
Tantalum Capacitors 478-TPSA685K020H1000TR-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA685K020H1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA685K020H1000
Tantalum Capacitors TPSA685K020H1000
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site Datasheet
Capacitor,6.8Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6045
Capacitor,6.8Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6045
Capacitor,6.8uF,20VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,6.8uF,20VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA685K020H1000TR-ND TPSA685K020H1000 65M6045
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,6.8Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details