Kyocera Corporation Tantalum Capacitors TPSA685K020A1000

Description
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA685K020A1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA685K020A1000-ND
Tantalum Capacitors TPSA685K020A1000-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA685K020A1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA685K020A1000
Tantalum Capacitors TPSA685K020A1000
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPSA685K020A1000-ND TPSA685K020A1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - T491A475K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details