Kyocera Corporation Tantalum Capacitors - TPSA685K016R1500 TPSA685K016R1500

Description
Manufacturer: AVX Corporation Win Source Part Number: 708161-TPSA685K016R1 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708161-TPSA685K016R1 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA685K016R1500 - 708161-TPSA685K016R1500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA685K016R1500
708161-TPSA685K016R1500
Tantalum Capacitors - TPSA685K016R1500 708161-TPSA685K016R1500
Manufacturer: AVX Corporation Win Source Part Number: 708161-TPSA685K016R1 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708161-TPSA685K016R1500
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 6.8μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Tantalum Capacitors - 478-3089-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3089-1-ND
Tantalum Capacitors 478-3089-1-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3089-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3089-2-ND
Tantalum Capacitors 478-3089-2-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3089-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3089-6-ND
Tantalum Capacitors 478-3089-6-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 64M4877 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
64M4877
Tantalum Capacitor, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 64M4877
TANTALUM CAPACITOR, 6.8UF, 16V, 1.5 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 16V, 1.5 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 54J8560 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
54J8560
Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 54J8560
CAPACITOR TANT, 6.8UF, 16V, 1.5 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:224mA RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 16V, 1.5 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:224mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSA685K016R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA685K016R1500
Capacitors - Tantalum Capacitors TPSA685K016R1500
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - TPSA685K016R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA685K016R1500
Tantalum Capacitors TPSA685K016R1500
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708161-TPSA685K016R1500 478-3089-1-ND 478-3089-6-ND 64M4877 TPSA685K016R1500 TPSA685K016R1500
Product Name Tantalum Capacitors - TPSA685K016R1500 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491B225K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details