AVX Corporation Tantalum Capacitors TPSA685K010H1800

Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA685K010H1800TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA685K010H1800TR-ND
Tantalum Capacitors 478-TPSA685K010H1800TR-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA685K010H1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA685K010H1800
Tantalum Capacitors TPSA685K010H1800
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA685K010H1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA685K010H1800
Capacitors - Tantalum Capacitors TPSA685K010H1800
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA685K010H1800TR-ND TPSA685K010H1800 TPSA685K010H1800
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details