Kyocera Corporation Tantalum Capacitors TPSA684M025R6000

Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA684M025R6000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA684M025R6000-ND
Tantalum Capacitors TPSA684M025R6000-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA684M025R6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA684M025R6000
Tantalum Capacitors TPSA684M025R6000
CAP TANT 0.68UF 20% 25V 1206

CAP TANT 0.68UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA684M025R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA684M025R6000
Capacitors - Tantalum Capacitors TPSA684M025R6000
CAP TANT 0.68UF 20% 25V 1206

CAP TANT 0.68UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSA684M025R6000-ND TPSA684M025R6000 TPSA684M025R6000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Tantalum Capacitors - 1814618 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details