AVX Corporation Tantalum Capacitor, 47Uf, 6.3V, 0.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TPSA476K006R0800.

Description
TANTALUM CAPACITOR, 47UF, 6.3V, 0.8 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 47UF, 6.3V, 0.8 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 6.3V, 0.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 26AC4553 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, 0.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
26AC4553
Tantalum Capacitor, 47Uf, 6.3V, 0.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 26AC4553
TANTALUM CAPACITOR, 47UF, 6.3V, 0.8 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, 0.8 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4553
Product Name Tantalum Capacitor, 47Uf, 6.3V, 0.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details