KYOCERA AVX Components Corporation Tantalum Capacitors TPSA475M010S1400

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA475M010S1400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA475M010S1400TR-ND
Tantalum Capacitors 478-TPSA475M010S1400TR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA475M010S1400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA475M010S1400
Tantalum Capacitors TPSA475M010S1400
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 10V, 1.4 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 78M3474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 1.4 Ohm, 0.2, 1206; Capacitance Kyocera Avx
78M3474
Capacitor Tant, 4.7Uf, 10V, 1.4 Ohm, 0.2, 1206; Capacitance Kyocera Avx 78M3474
CAPACITOR TANT, 4.7UF, 10V, 1.4 OHM, 0.2, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 1.4 OHM, 0.2, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA475M010S1400TR-ND TPSA475M010S1400 78M3474
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 10V, 1.4 Ohm, 0.2, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers