AVX Corporation Tantalum Capacitors TPSA474K035R6000

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA474K035R6000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA474K035R6000-ND
Tantalum Capacitors TPSA474K035R6000-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 70K5641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx
70K5641
Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx 70K5641
CAPACITOR TANT, 0.47UF, 35V, 6 OHM, 0.1, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 6 OHM, 0.1, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 15P3535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
15P3535
Surface Mount Tantalum Capacitor, Tps Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 15P3535
Surface Mount Tantalum Capacitor, TPS Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSA474K035R6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA474K035R6000
Tantalum Capacitors TPSA474K035R6000
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA474K035R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA474K035R6000
Capacitors - Tantalum Capacitors TPSA474K035R6000
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSA474K035R6000-ND 70K5641 15P3535 TPSA474K035R6000 TPSA474K035R6000
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers