Kyocera Corporation Tantalum Capacitors TPSA335M016R3500

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA335M016R3500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA335M016R3500-ND
Tantalum Capacitors TPSA335M016R3500-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf, 16V, 3.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 97C6195 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 16V, 3.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
97C6195
Tantalum Capacitor, 3.3Uf, 16V, 3.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 97C6195
TANTALUM CAPACITOR, 3.3UF, 16V, 3.5 OHM, 0.2, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 16V, 3.5 OHM, 0.2, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSA335M016R3500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA335M016R3500
Capacitors - Tantalum Capacitors TPSA335M016R3500
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TPSA335M016R3500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA335M016R3500
Tantalum Capacitors TPSA335M016R3500
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSA335M016R3500-ND 97C6195 TPSA335M016R3500 TPSA335M016R3500
Product Name Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 16V, 3.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers