Kyocera Corporation Tantalum Capacitors TPSA335M016H3500

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA335M016H3500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA335M016H3500-ND
Tantalum Capacitors TPSA335M016H3500-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Capacitor,3.3Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 22K2751 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
22K2751
Capacitor,3.3Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 22K2751
Capacitor,3.3uF,16VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,3.3uF,16VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA335M016H3500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA335M016H3500
Tantalum Capacitors TPSA335M016H3500
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSA335M016H3500-ND 22K2751 TPSA335M016H3500
Product Name Tantalum Capacitors Capacitor,3.3Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details