Kyocera Corporation Tantalum Capacitors TPSA335K025R1000

Description
KYOCERA AVX TPSA335K025R1000
Request a Quote Datasheet
Description
KYOCERA AVX TPSA335K025R1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1366162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366162
Tantalum Capacitors 1366162
KYOCERA AVX TPSA335K025R1000

KYOCERA AVX TPSA335K025R1000

Supplier's Site
Tantalum Capacitors - 1361528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361528
Tantalum Capacitors 1361528
KYOCERA AVX TPSA335K025R1000

KYOCERA AVX TPSA335K025R1000

Supplier's Site
Tantalum Capacitors - 1366162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366162P
Tantalum Capacitors 1366162P
KYOCERA AVX TPSA335K025R1000

KYOCERA AVX TPSA335K025R1000

Supplier's Site
Capacitors - Tantalum Capacitors - 1380123-TPSA335K025R1000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1380123-TPSA335K025R1000
Capacitors - Tantalum Capacitors 1380123-TPSA335K025R1000
Win Source Part Number: 1380123-TPSA335K025R 1000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1380123-TPSA335K025R1000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 478-3100-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3100-1-ND
Tantalum Capacitors 478-3100-1-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1Ohm

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3100-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3100-2-ND
Tantalum Capacitors 478-3100-2-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1Ohm

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3100-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3100-6-ND
Tantalum Capacitors 478-3100-6-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1Ohm

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 25V 1 Ohm Capacitor
59-TPSA335K025R1000
SMD 3.3uF 25V 1 Ohm Capacitor 59-TPSA335K025R1000
Cap Tant Solid 3.3uF 25V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1 Ohm 125°C T/R Product overview: TPSA335K025R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA335K025R1000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 25V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1 Ohm 125°C T/R Product overview: TPSA335K025R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA335K025R1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 3.3UF 10% 25V 1206 - 66-TPSA335K025R1000 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 3.3UF 10% 25V 1206
66-TPSA335K025R1000
CAP TANT 3.3UF 10% 25V 1206 66-TPSA335K025R1000
CAP TANT 3.3UF 10% 25V 1206

CAP TANT 3.3UF 10% 25V 1206

Supplier's Site
Tantalum Capacitor, 3.3Uf, 25V, 1 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J8541 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 25V, 1 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J8541
Tantalum Capacitor, 3.3Uf, 25V, 1 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J8541
TANTALUM CAPACITOR, 3.3UF, 25V, 1 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 25V, 1 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 15P3531 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
15P3531
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 15P3531
Surface Mount Tantalum Capacitor, TPS Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA335K025R1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA335K025R1000
Capacitors - Tantalum Capacitors TPSA335K025R1000
CAP TANT 3.3UF 10% 25V 1206

CAP TANT 3.3UF 10% 25V 1206

Supplier's Site
Tantalum Capacitors - TPSA335K025R1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA335K025R1000
Tantalum Capacitors TPSA335K025R1000
CAP TANT 3.3UF 10% 25V 1206

CAP TANT 3.3UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1366162 1366162P 1380123-TPSA335K025R1000 478-3100-1-ND 478-3100-6-ND 59-TPSA335K025R1000 66-TPSA335K025R1000 54J8541 15P3531 TPSA335K025R1000 TPSA335K025R1000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 25V 1 Ohm Capacitor CAP TANT 3.3UF 10% 25V 1206 Tantalum Capacitor, 3.3Uf, 25V, 1 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details