AVX Corporation SMD 3.3uF 20V 2.5 Ohm Capacitor TPSA335K020R2500

Description
Cap Tant Solid 3.3uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: TPSA335K020R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA335K020R2500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: TPSA335K020R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA335K020R2500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 20V 2.5 Ohm Capacitor
59-TPSA335K020R2500
SMD 3.3uF 20V 2.5 Ohm Capacitor 59-TPSA335K020R2500
Cap Tant Solid 3.3uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: TPSA335K020R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA335K020R2500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: TPSA335K020R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA335K020R2500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSA335K020R2500 - 708158-TPSA335K020R2500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA335K020R2500
708158-TPSA335K020R2500
Tantalum Capacitors - TPSA335K020R2500 708158-TPSA335K020R2500
Manufacturer: AVX Corporation Win Source Part Number: 708158-TPSA335K020R2 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 2.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708158-TPSA335K020R2500
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 3.3μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 2.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Tantalum Capacitors - 478-2401-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2401-6-ND
Tantalum Capacitors 478-2401-6-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2401-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2401-1-ND
Tantalum Capacitors 478-2401-1-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2401-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2401-2-ND
Tantalum Capacitors 478-2401-2-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA335K020R2500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSA335K020R2500
Tantalum Capacitors TPSA335K020R2500
CAP TANT 3.3UF 10% 20V 1206

CAP TANT 3.3UF 10% 20V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J8540 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J8540
Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J8540
TANTALUM CAPACITOR, 3.3UF, 20V, 2.5 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 20V, 2.5 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 59M2729 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
59M2729
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 59M2729
Surface Mount Tantalum Capacitor, TPS Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSA335K020R2500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA335K020R2500
Tantalum Capacitors TPSA335K020R2500
CAP TANT 3.3UF 10% 20V 1206

CAP TANT 3.3UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSA335K020R2500 708158-TPSA335K020R2500 478-2401-6-ND 478-2401-1-ND TPSA335K020R2500 54J8540 59M2729 TPSA335K020R2500
Product Name SMD 3.3uF 20V 2.5 Ohm Capacitor Tantalum Capacitors - TPSA335K020R2500 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel; Reel Digi-Reel® Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers