AVX Corporation Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TPSA335K020R2500.

Description
TANTALUM CAPACITOR, 3.3UF, 20V, 2.5 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 3.3UF, 20V, 2.5 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 28AC4440 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
28AC4440
Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 28AC4440
TANTALUM CAPACITOR, 3.3UF, 20V, 2.5 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 20V, 2.5 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC4440
Product Name Tantalum Capacitor, 3.3Uf, 20V, 2.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers