0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
CAP TANT 0.33UF 10% 35V 1206
CAP TANT 0.33UF 10% 35V 1206
CAPACITOR TANT, 0.33UF, 35V, 6 OHM, 0.1, 1206; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes
CAP TANT 0.33UF 10% 35V 1206
CAP TANT 0.33UF 10% 35V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSA334K035R6000TR-ND | 478-TPSA334K035R6000DKR-ND | 54J8538 | TPSA334K035R6000 | TPSA334K035R6000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.33Uf, 35V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |