Kyocera Corporation Tantalum Capacitors TPSA226M010R0900

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9039-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9039-2-ND
Tantalum Capacitors 478-9039-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9039-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9039-1-ND
Tantalum Capacitors 478-9039-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9039-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9039-6-ND
Tantalum Capacitors 478-9039-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V 0.9 Ohm Capacitor
59-TPSA226M010R0900
SMD 22uF 10V 0.9 Ohm Capacitor 59-TPSA226M010R0900
Cap Tant Solid 22uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.9 Ohm 125°C T/R Product overview: TPSA226M010R0900 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA226M010R0900 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.9 Ohm 125°C T/R Product overview: TPSA226M010R0900 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA226M010R0900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSA226M010R0900 - 937437-TPSA226M010R0900 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA226M010R0900
937437-TPSA226M010R0900
Tantalum Capacitors - TPSA226M010R0900 937437-TPSA226M010R0900
Manufacturer: AVX Corporation Win Source Part Number: 937437-TPSA226M010R0 900 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 900mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9039-1, 478-9039-2, 478-9039-6, TPSA226M010R0900-ND

Manufacturer: AVX Corporation
Win Source Part Number: 937437-TPSA226M010R0900
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 900mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9039-1, 478-9039-2, 478-9039-6, TPSA226M010R0900-ND

Buy Now Datasheet
Tantalum Capacitors - TPSA226M010R0900 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSA226M010R0900
Tantalum Capacitors TPSA226M010R0900
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA226M010R0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA226M010R0900
Capacitors - Tantalum Capacitors TPSA226M010R0900
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
CAP TANT 22UF 20% 10V 1206 - 66-TPSA226M010R0900 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 1206
66-TPSA226M010R0900
CAP TANT 22UF 20% 10V 1206 66-TPSA226M010R0900
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J8536 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J8536
Tantalum Capacitor, 22Uf, 10V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J8536
TANTALUM CAPACITOR, 22UF, 10V, 0.9 OHM, 0.2, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 0.9 OHM, 0.2, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 20%; Capacitance Kyocera Avx - 55AC4049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%; Capacitance Kyocera Avx
55AC4049
Cap, 22Μf, 10V, 20%; Capacitance Kyocera Avx 55AC4049
CAP, 22µF, 10V, 20%; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22µF, 10V, 20%; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSA226M010R0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA226M010R0900
Tantalum Capacitors TPSA226M010R0900
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9039-2-ND 478-9039-6-ND 59-TPSA226M010R0900 937437-TPSA226M010R0900 TPSA226M010R0900 TPSA226M010R0900 66-TPSA226M010R0900 54J8536 55AC4049 TPSA226M010R0900
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V 0.9 Ohm Capacitor Tantalum Capacitors - TPSA226M010R0900 Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 22UF 20% 10V 1206 Tantalum Capacitor, 22Uf, 10V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx Cap, 22Μf, 10V, 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Capacitors - 2002-103MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers