0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
CAPACITOR TANT, 0.22UF, 35V, 6 OHM, 0.2, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes
CAP TANT 0.22UF 20% 35V 1206
CAP TANT 0.22UF 20% 35V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSA224M035R6000-ND | 54J8525 | TPSA224M035R6000 | TPSA224M035R6000 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 0.22Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |