Kyocera Corporation Tantalum Capacitors TPSA224K050A7000

Description
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA224K050A7000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA224K050A7000-ND
Tantalum Capacitors TPSA224K050A7000-ND
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA224K050A7000 - 766824-TPSA224K050A7000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA224K050A7000
766824-TPSA224K050A7000
Tantalum Capacitors - TPSA224K050A7000 766824-TPSA224K050A7000
Manufacturer: AVX Corporation Win Source Part Number: 766824-TPSA224K050A7 000 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 0.22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 7 Ohm Manufacturer Size Code: A Family Name: TPS Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TPSA224K050T7000; LSR.22/50AK7000; TP3A224K050C15R0AS; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 766824-TPSA224K050A7000
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 0.22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 7 Ohm
Manufacturer Size Code: A
Family Name: TPS
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TPSA224K050T7000; LSR.22/50AK7000; TP3A224K050C15R0AS;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA224K050A7000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSA224K050A7000
Capacitors - Tantalum Capacitors TPSA224K050A7000
CAP TANT 0.22UF 10% 50V 1206

CAP TANT 0.22UF 10% 50V 1206

Supplier's Site
Tantalum Capacitors - TPSA224K050A7000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA224K050A7000
Tantalum Capacitors TPSA224K050A7000
CAP TANT 0.22UF 10% 50V 1206

CAP TANT 0.22UF 10% 50V 1206

Supplier's Site Datasheet
Capacitor,220Nf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 07J9338 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Nf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
07J9338
Capacitor,220Nf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 07J9338
Capacitor,220nF,50VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220nF,50VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSA224K050A7000-ND 766824-TPSA224K050A7000 TPSA224K050A7000 TPSA224K050A7000 07J9338
Product Name Tantalum Capacitors Tantalum Capacitors - TPSA224K050A7000 Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,220Nf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details