Kyocera Corporation Tantalum Capacitors - TPSA106M010R0900 TPSA106M010R0900

Description
Manufacturer: AVX Corporation Win Source Part Number: 708151-TPSA106M010R0 900 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708151-TPSA106M010R0 900 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA106M010R0900 - 708151-TPSA106M010R0900 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA106M010R0900
708151-TPSA106M010R0900
Tantalum Capacitors - TPSA106M010R0900 708151-TPSA106M010R0900
Manufacturer: AVX Corporation Win Source Part Number: 708151-TPSA106M010R0 900 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708151-TPSA106M010R0900
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Tantalum Capacitors - 478-9034-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9034-2-ND
Tantalum Capacitors 478-9034-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9034-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9034-6-ND
Tantalum Capacitors 478-9034-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9034-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9034-1-ND
Tantalum Capacitors 478-9034-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSA106M010R0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106M010R0900
Tantalum Capacitors TPSA106M010R0900
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 88H5189 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
88H5189
Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 88H5189
TANTALUM CAPACITOR, 10UF, 10V, 0.9 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 0.9 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx - 55AC4048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx
55AC4048
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx 55AC4048
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA106M010R0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA106M010R0900
Capacitors - Tantalum Capacitors TPSA106M010R0900
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708151-TPSA106M010R0900 478-9034-2-ND 478-9034-6-ND TPSA106M010R0900 88H5189 55AC4048 TPSA106M010R0900
Product Name Tantalum Capacitors - TPSA106M010R0900 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details