AVX Corporation Tantalum Capacitors TPSA106K016S1000V

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA106K016S1000VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA106K016S1000VTR-ND
Tantalum Capacitors 478-TPSA106K016S1000VTR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA106K016S1000V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106K016S1000V
Tantalum Capacitors TPSA106K016S1000V
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSA106K016S1000VTR-ND TPSA106K016S1000V
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers