1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm
Cap Tant Solid 1uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TPSA105M035R3000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA105M035R3000 can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 35V 1206
TANTALUM CAPACITOR, 1UF, 35V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes
CAP TANT 1UF 20% 35V 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSA105M035R3000-ND | 59-TPSA105M035R3000 | TPSA105M035R3000 | 54J8516 | TPSA105M035R3000 |
| Product Name | Tantalum Capacitors | SMD 1uF 35V 3 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |