Kyocera Corporation Tantalum Capacitors TPSA105M020R3000

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9030-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9030-6-ND
Tantalum Capacitors 478-9030-6-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9030-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9030-2-ND
Tantalum Capacitors 478-9030-2-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9030-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9030-1-ND
Tantalum Capacitors 478-9030-1-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA105M020R3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA105M020R3000
Capacitors - Tantalum Capacitors TPSA105M020R3000
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site
Capacitor Tant, 1Uf, 20V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 54J8515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
54J8515
Capacitor Tant, 1Uf, 20V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 54J8515
CAPACITOR TANT, 1UF, 20V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 1Uf, 20V, 1206; Capacitance Kyocera Avx - 96Y8023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 20V, 1206; Capacitance Kyocera Avx
96Y8023
Capacitor, Tantalum, 1Uf, 20V, 1206; Capacitance Kyocera Avx 96Y8023
CAPACITOR, TANTALUM, 1UF, 20V, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA; Case Size:1206RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 20V, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA105M020R3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA105M020R3000
Tantalum Capacitors TPSA105M020R3000
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9030-6-ND 478-9030-2-ND TPSA105M020R3000 54J8515 96Y8023 TPSA105M020R3000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 20V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Capacitor, Tantalum, 1Uf, 20V, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Tantalum Capacitors - TDC685K035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers