KYOCERA AVX Components Corporation Tantalum Capacitors TPSA105M020H3000

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA105M020H3000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA105M020H3000TR-ND
Tantalum Capacitors 478-TPSA105M020H3000TR-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA105M020H3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA105M020H3000
Tantalum Capacitors TPSA105M020H3000
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA105M020H3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA105M020H3000
Capacitors - Tantalum Capacitors TPSA105M020H3000
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site
Capacitor,1Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54M5722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54M5722
Capacitor,1Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54M5722
Capacitor,1uF,20VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSA105M020H3000TR-ND TPSA105M020H3000 TPSA105M020H3000 54M5722
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,1Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers