Kyocera Corporation Tantalum Capacitors TPSA105K020R3000

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2399-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2399-2-ND
Tantalum Capacitors 478-2399-2-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2399-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2399-6-ND
Tantalum Capacitors 478-2399-6-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2399-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2399-1-ND
Tantalum Capacitors 478-2399-1-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA105K020R3000 - 1113616-TPSA105K020R3000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA105K020R3000
1113616-TPSA105K020R3000
Tantalum Capacitors - TPSA105K020R3000 1113616-TPSA105K020R3000
Manufacturer: AVX Corporation Win Source Part Number: 1113616-TPSA105K020R 3000 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±10% Manufacturer Size Code: A ESR: 3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113616-TPSA105K020R3000
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 3 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA105K020R3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA105K020R3000
Capacitors - Tantalum Capacitors TPSA105K020R3000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - TPSA105K020R3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA105K020R3000
Tantalum Capacitors TPSA105K020R3000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J8513 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J8513
Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J8513
TANTALUM CAPACITOR, 1UF, 20V, 3 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 3 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 75M2893 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206; Capacitance Kyocera Avx
75M2893
Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206; Capacitance Kyocera Avx 75M2893
TANTALUM CAPACITOR, 1UF, 20V, 3 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 3 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx - 70AH6604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx
70AH6604
Cap, 1Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx 70AH6604
CAP, 1UF, 20V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 1UF, 20V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TPSA105K020R3000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSA105K020R3000
Tantalum Capacitors TPSA105K020R3000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2399-2-ND 478-2399-6-ND 1113616-TPSA105K020R3000 TPSA105K020R3000 TPSA105K020R3000 54J8513 75M2893 70AH6604 TPSA105K020R3000
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSA105K020R3000 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 1Uf, 20V, 3 Ohm, 0.1, 1206; Capacitance Kyocera Avx Cap, 1Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1255-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers