Kyocera Corporation Tantalum Capacitors TPMV108M004R0018

Description
1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 18mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9028-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9028-2-ND
Tantalum Capacitors 478-9028-2-ND
1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 18mOhm

1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 18mOhm

Buy Now Datasheet
Tantalum Capacitors - TPMV108M004R0018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMV108M004R0018
Tantalum Capacitors TPMV108M004R0018
CAP TANT 1000UF 20% 4V 2924

CAP TANT 1000UF 20% 4V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPMV108M004R0018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPMV108M004R0018
Capacitors - Tantalum Capacitors TPMV108M004R0018
CAP TANT 1000UF 20% 4V 2924

CAP TANT 1000UF 20% 4V 2924

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9028-2-ND TPMV108M004R0018 TPMV108M004R0018
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details