KYOCERA AVX Components Corporation Tantalum Capacitors TPME687M006S0023

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME687M006S0023TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME687M006S0023TR-ND
Tantalum Capacitors 478-TPME687M006S0023TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME687M006S0023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME687M006S0023
Capacitors - Tantalum Capacitors TPME687M006S0023
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPME687M006S0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME687M006S0023
Tantalum Capacitors TPME687M006S0023
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 680Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx - 78M3471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx
78M3471
Capacitor Tant, 680Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx 78M3471
CAPACITOR TANT, 680UF 6.3V 0.023 OHM 20%, 2717; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 680UF 6.3V 0.023 OHM 20%, 2717; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPME687M006S0023TR-ND TPME687M006S0023 TPME687M006S0023 78M3471
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 680Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details