Kyocera Corporation SMD 470uF 10V 0.03 Ohm Capacitor TPME477M010R0030

Description
Cap Tant Solid 470uF 10V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.03 Ohm 125°C T/R Product overview: TPME477M010R0030 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.03 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME477M010R0030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 10V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.03 Ohm 125°C T/R Product overview: TPME477M010R0030 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.03 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME477M010R0030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 10V 0.03 Ohm Capacitor
59-TPME477M010R0030
SMD 470uF 10V 0.03 Ohm Capacitor 59-TPME477M010R0030
Cap Tant Solid 470uF 10V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.03 Ohm 125°C T/R Product overview: TPME477M010R0030 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.03 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME477M010R0030 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.03 Ohm 125°C T/R Product overview: TPME477M010R0030 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.03 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME477M010R0030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME477M010R0030 - 1111246-TPME477M010R0030 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME477M010R0030
1111246-TPME477M010R0030
Tantalum Capacitors - TPME477M010R0030 1111246-TPME477M010R0030
Manufacturer: AVX Corporation Win Source Part Number: 1111246-TPME477M010R 0030 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.169" (4.30mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Manufacturer Size Code: E ESR: 30 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1111246-TPME477M010R0030
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.169" (4.30mm)
Mounting: SMD (SMT)
Capacitance: 470μF
Tolerance: ±20%
Manufacturer Size Code: E
ESR: 30 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-1814-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1814-1-ND
Tantalum Capacitors 478-1814-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1814-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1814-6-ND
Tantalum Capacitors 478-1814-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1814-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1814-2-ND
Tantalum Capacitors 478-1814-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx - 59M9619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx
59M9619
Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx 59M9619
CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A; Qualification:- RoHS Compliant: Yes

CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx - 54J8498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx
54J8498
Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx 54J8498
CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A; Qualification:- RoHS Compliant: Yes

CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPME477M010R0030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME477M010R0030
Capacitors - Tantalum Capacitors TPME477M010R0030
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPME477M010R0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477M010R0030
Tantalum Capacitors TPME477M010R0030
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPME477M010R0030 1111246-TPME477M010R0030 478-1814-1-ND 478-1814-6-ND 59M9619 TPME477M010R0030 TPME477M010R0030
Product Name SMD 470uF 10V 0.03 Ohm Capacitor Tantalum Capacitors - TPME477M010R0030 Tantalum Capacitors Tantalum Capacitors Cap, 470Uf, 10V, Tant, Case E; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details