Kyocera Corporation Tantalum Capacitors TPME477M006R0023

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 23mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 23mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME477M006R0023-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME477M006R0023-ND
Tantalum Capacitors TPME477M006R0023-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 23mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 23mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME477M006R0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477M006R0023
Tantalum Capacitors TPME477M006R0023
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx - 54J8496 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx
54J8496
Capacitor Tant, 470Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx 54J8496
CAPACITOR TANT, 470UF 6.3V 0.023 OHM 20%, 2717; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V 0.023 OHM 20%, 2717; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPME477M006R0023-ND TPME477M006R0023 54J8496
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf 6.3V 0.023 Ohm 20%, 2717; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details