AVX Corporation Tantalum Capacitors TPME477K010S0023

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME477K010S0023TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME477K010S0023TR-ND
Tantalum Capacitors 478-TPME477K010S0023TR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPME477K010S0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477K010S0023
Tantalum Capacitors TPME477K010S0023
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPME477K010S0023TR-ND TPME477K010S0023
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814548 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details