Kyocera Corporation Tantalum Capacitors TPME477K006R0018

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9024-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9024-1-ND
Tantalum Capacitors 478-9024-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9024-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9024-2-ND
Tantalum Capacitors 478-9024-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9024-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9024-6-ND
Tantalum Capacitors 478-9024-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359835-TPME477K006R0018 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359835-TPME477K006R0018
Capacitors - Tantalum Capacitors 1359835-TPME477K006R0018
Win Source Part Number: 1359835-TPME477K006R 0018 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TPM Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 470 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 18mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359835-TPME477K006R0018
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: TPM
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 470 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 18mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.018 Ohm Capacitor
59-TPME477K006R0018
SMD 470uF 6.3V 0.018 Ohm Capacitor 59-TPME477K006R0018
Cap Tant Solid 470uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.018 Ohm 125°C T/R Product overview: TPME477K006R0018 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.018 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.018 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME477K006R0018 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.018 Ohm 125°C T/R Product overview: TPME477K006R0018 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.018 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.018 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME477K006R0018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME477K006R0018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477K006R0018
Tantalum Capacitors TPME477K006R0018
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME477K006R0018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME477K006R0018
Capacitors - Tantalum Capacitors TPME477K006R0018
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx - 59M9615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx
59M9615
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx 59M9615
CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.87A RoHS Compliant: Yes

CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.87A RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx - 54J8490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx
54J8490
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx 54J8490
CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.87A RoHS Compliant: Yes

CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.87A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9024-1-ND 478-9024-6-ND 1359835-TPME477K006R0018 59-TPME477K006R0018 TPME477K006R0018 TPME477K006R0018 59M9615
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 470uF 6.3V 0.018 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details