Kyocera Corporation Tantalum Capacitors TPME476K035S0055

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME476K035S0055-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME476K035S0055-ND
Tantalum Capacitors TPME476K035S0055-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME476K035S0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME476K035S0055
Tantalum Capacitors TPME476K035S0055
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPME476K035S0055-ND TPME476K035S0055
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details