Cap Tant Solid 330uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.023 Ohm 125°C T/R Product overview: TPME337M010R0023 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.023 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.023 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME337M010R0023 can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
CAP TANT 330UF 20% 10V 2917
CAP TANT 330UF 20% 10V 2917
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.023ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.43A; Case Size:2917RoHS Compliant: Yes
CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.023ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.43A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPME337M010R0023 | 478-3629-6-ND | 478-3629-1-ND | TPME337M010R0023 | TPME337M010R0023 | 54J8484 | 96Y8022 |
| Product Name | SMD 330uF 10V 0.023 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx | Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |