Kyocera Corporation Tantalum Capacitors TPME337K010S0035

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME337K010S0035-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME337K010S0035-ND
Tantalum Capacitors TPME337K010S0035-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME337K010S0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME337K010S0035
Tantalum Capacitors TPME337K010S0035
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME337K010S0035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPME337K010S0035
Capacitors - Tantalum Capacitors TPME337K010S0035
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx - 54J8483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx
54J8483
Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx 54J8483
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.78A; Case Size:2917RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.78A; Case Size:2917RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPME337K010S0035-ND TPME337K010S0035 TPME337K010S0035 54J8483
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details