Kyocera Corporation Tantalum Capacitors TPME336M035R0065

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME336M035R0065-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME336M035R0065-ND
Tantalum Capacitors TPME336M035R0065-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME336M035R0065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPME336M035R0065
Capacitors - Tantalum Capacitors TPME336M035R0065
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPME336M035R0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME336M035R0065
Tantalum Capacitors TPME336M035R0065
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPME336M035R0065-ND TPME336M035R0065 TPME336M035R0065
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details