Kyocera Corporation Tantalum Capacitors TPME336M035R0050

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3642-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3642-2-ND
Tantalum Capacitors 478-3642-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 35V, 0.05 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 54J8479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 0.05 Ohm, 0.2, 2717; Capacitance Kyocera Avx
54J8479
Capacitor Tant, 33Uf, 35V, 0.05 Ohm, 0.2, 2717; Capacitance Kyocera Avx 54J8479
CAPACITOR TANT, 33UF, 35V, 0.05 OHM, 0.2, 2717; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.32A RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 0.05 OHM, 0.2, 2717; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.32A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPME336M035R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPME336M035R0050
Capacitors - Tantalum Capacitors TPME336M035R0050
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPME336M035R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME336M035R0050
Tantalum Capacitors TPME336M035R0050
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3642-2-ND 54J8479 TPME336M035R0050 TPME336M035R0050
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 35V, 0.05 Ohm, 0.2, 2717; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 226SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers