Kyocera Corporation Tantalum Capacitors TPME228K002R0018

Description
2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet
Description
2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4318-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4318-2-ND
Tantalum Capacitors 478-4318-2-ND
2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm

2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Cap, 2200Uf, 2.5V, Tant, Case E; Capacitance Kyocera Avx - 65M6019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 2.5V, Tant, Case E; Capacitance Kyocera Avx
65M6019
Cap, 2200Uf, 2.5V, Tant, Case E; Capacitance Kyocera Avx 65M6019
CAP, 2200UF, 2.5V, TANT, CASE E; Capacitance:2200µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.87A RoHS Compliant: Yes

CAP, 2200UF, 2.5V, TANT, CASE E; Capacitance:2200µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.87A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPME228K002R0018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME228K002R0018
Tantalum Capacitors TPME228K002R0018
CAP TANT 2200UF 10% 2.5V 2917

CAP TANT 2200UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-4318-2-ND 65M6019 TPME228K002R0018
Product Name Tantalum Capacitors Cap, 2200Uf, 2.5V, Tant, Case E; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details