Kyocera Corporation Tantalum Capacitors TPME227M016R0040

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3635-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3635-6-ND
Tantalum Capacitors 478-3635-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3635-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3635-2-ND
Tantalum Capacitors 478-3635-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3635-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3635-1-ND
Tantalum Capacitors 478-3635-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME227M016R0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME227M016R0040
Capacitors - Tantalum Capacitors TPME227M016R0040
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPME227M016R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME227M016R0040
Tantalum Capacitors TPME227M016R0040
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 54J8476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
54J8476
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 54J8476
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A; Qualification:- RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3635-6-ND 478-3635-2-ND TPME227M016R0040 TPME227M016R0040 54J8476
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814583 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details